注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥124.146094
10
¥117.118954
100
¥110.489575
500
¥104.235452
1000
¥98.335329
Weidmuller 2765200000
- 收藏
- 对比
¥
总价: ¥
2765200000详情
Weidmuller 2765200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Number of contacts as change-over contact
3
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
198 - 264
Type of electric connection
Plug-in connection
With detachable clamps
无
深度
66
高度
34.5
宽度
34.5
2765200000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。