Weidmuller 2765250000
- 收藏
- 对比
2765250000详情
Weidmuller 2765250000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Number of contacts as change-over contact
3
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
209 - 264
Type of electric connection
Flat plug-in connection
Voltage type for actuating
AC
With detachable clamps
无
深度
36
高度
28
宽度
31.5
2765250000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。