Weidmuller 2765590000
- 收藏
- 对比
2765590000详情
Weidmuller 2765590000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP20
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
10.8 - 13.2
With detachable clamps
无
深度
48
宽度
36
高度
36
2765590000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。