Weidmuller 2788990000
- 收藏
- 对比
2788990000
2702-2788990000
无类别的
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
2788990000详情
Weidmuller 2788990000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
0.5 - 4
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
V2
Locking mechanism
压盖螺母
Material housing
Plastic
Rated current In
17.5
Type of electric connection
Screw connection
2788990000拓展信息







哦! 它是空的。