Weidmuller 2796780000
- 收藏
- 对比
2796780000
2702-2796780000
端子板 - DIN 导轨,通道
--
大陆
立即发货

(Knife) disconnect terminal block
1最小包装量--
2796780000详情
Weidmuller 2796780000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
深度
50.5
宽度
6.1
高度
62.5
长度
62.5
2796780000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。