Weidmuller 2797300000
- 收藏
- 对比
2797300000
2702-2797300000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
2797300000详情
Weidmuller 2797300000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
9
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
2797300000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。