Weidmuller 2799080000
- 收藏
- 对比
2799080000详情
Weidmuller 2799080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 1.5
Type of electric connection
Push-in clamp connection
Rated current In
12
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 1.5
2799080000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。