Weidmuller 2810660000
- 收藏
- 对比
2810660000
2702-2810660000
端子板 - DIN 导轨,通道
--
大陆
立即发货

(Knife) disconnect terminal block
1最小包装量--
2810660000详情
Weidmuller 2810660000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 4
子类别
接线板
深度
67.5
产品类别
DIN 导轨接线板
宽度
5.1
高度
72.5
2810660000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。