Weidmuller 2812410000
- 收藏
- 对比
2812410000
2702-2812410000
无类别的
--
大陆
立即发货

Circular connector for field assembly (industrial connector)
1最小包装量--
2812410000详情
Weidmuller 2812410000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
0.14 - 0.34
Degree of protection (IP), mounted
IP67
Locking mechanism
Other
Material of contact surface
Gold
Pollution degree
3
Rated current In
4
Type of electric connection
Insulation displacement connection
2812410000拓展信息







哦! 它是空的。