Weidmuller 2814090000
- 收藏
- 对比
2814090000
2702-2814090000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
2814090000详情
Weidmuller 2814090000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section solid-core
0.5 - 10
Inflammability class of insulation material according to with UL94
V0
Rated current In
41
深度
49.5
高度
68
宽度
8.1
2814090000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。