Weidmuller 2821630000
- 收藏
- 对比
2821630000
2702-2821630000
端子板 - 针座,插头和插座
--
大陆
立即发货

2821630000 - Weidmuller 2821630000 Terminals WDU 10 BR
1最小包装量--
2821630000详情
Weidmuller 2821630000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
16 - 16
Connectable conductor cross section multi-wired
1.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Rated current In
57
子类别
接线板
深度
46.5
产品类别
DIN 导轨接线板
高度
60
宽度
9.9
2821630000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。