Weidmuller 2838000000
- 收藏
- 对比
2838000000详情
Weidmuller 2838000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 25
Connectable conductor cross section multi-wired
6 - 25
Connectable conductor cross section solid-core
0.5 - 16
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
II
Pollution degree
2
Rated current In
82
Rated surge voltage
6
Type of fastening
Solder
高度
47.03
2838000000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。