Weidmuller 2864580000
- 收藏
- 对比
2864580000详情
Weidmuller 2864580000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Connectable conductor cross section solid-core
0.2 - 2.5
Inflammability class of insulation material according to with UL94
V0
Material contact
Other copper alloys
Material housing
Plastic
Overvoltage category
III
Pollution degree
2
Rated current In
15
Rated surge voltage
6
Type of electric connection
Screw connection
2864580000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。