Weidmuller 2869210000
- 收藏
- 对比
2869210000详情
Weidmuller 2869210000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 2.5
Type of electric connection
Screw connection
Rated current In
15
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Connectable conductor cross section solid-core
0.2 - 2.5
2869210000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。