Weidmuller 2869570000
- 收藏
- 对比
2869570000
2702-2869570000
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
2869570000详情
Weidmuller 2869570000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
13
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
2869570000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。