Weidmuller 3325.0-1
- 收藏
- 对比
3325.0-1
2702-3325.0-1
无类别的
--
大陆
立即发货

3325.0-1 datasheet pdf and Unclassified product details from Weidmuller stock available at utmel
1最小包装量--
添加到询价列表
3325.0-1详情
Weidmuller 3325.0-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
3325.0-1拓展信息







哦! 它是空的。