Weidmuller 4064580000
- 收藏
- 对比
添加到询价列表
4064580000详情
Weidmuller 4064580000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
1
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Type of electric connection
Other
With detachable clamps
无
0个相似型号
4064580000拓展信息
8881630000
Weidmüller
8690150000
Weidmüller
4058560000
Weidmüller
7760056050
Weidmüller
7760056104
Weidmüller
4058610000
Weidmüller
1122770000
Weidmüller
4061590000
Weidmüller
8869860000
Weidmüller
9406121001
Weidmüller








哦! 它是空的。