Weidmuller 6720001861
- 收藏
- 对比
6720001861
2702-6720001861
无类别的
--
大陆
立即发货

Converter 1 Secure Serial Port to IEEE 802.11 b/g/n Wireless Device Server DIN Rail/Wall Mount
1最小包装量--
6720001861详情
Weidmuller 6720001861重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
6720001861拓展信息







哦! 它是空的。