Weidmuller 7940006055
- 收藏
- 对比
7940006055
2702-7940006055
电缆扎带和束线带
--
大陆
立即发货

7940006055 - Weidmuller Identification Systems & Installation Material CB 250/4,8 BK Sold in a pack of 100
1最小包装量--
7940006055详情
Weidmuller 7940006055重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS
Non-Compliant
Surface protection
Plastic-coated
Type of fastening
Other
Material quality
Polyamide (PA)
Transparent
无
Inflammability class of insulation material according to with UL94
V2
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
Wire & Cable Management
产品类别
电缆扎带
7940006055拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。