Weidmuller 8000078344
- 收藏
- 对比
8000078344详情
Weidmuller 8000078344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
23.1
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Degree of protection (IP), mounted
IP20
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 2.5
8000078344拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。