Weidmuller 8000089992
- 收藏
- 对比
8000089992
2702-8000089992
端子板 - 针座,插头和插座
--
大陆
立即发货

Printed circuit board connector
1最小包装量--
8000089992详情
Weidmuller 8000089992重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
THR connection
Rated current In
19.7
Type of fastening
Solder
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
8000089992拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。