Weidmuller 8000089999
- 收藏
- 对比
8000089999详情
Weidmuller 8000089999重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
23.1
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Material housing
Plastic
Material of contact surface
Tin
Material contact
Other copper alloys
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 2.5
8000089999拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。