Weidmuller 8050321001
- 收藏
- 对比
添加到询价列表
8050321001详情
Weidmuller 8050321001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP20
Number of contacts as normally open contact
0
Number of contacts as change-over contact
4
Type of electric connection
Screw connection
0个相似型号
8050321001拓展信息
1447940000
Weidmuller
7940102185
Weidmuller
1312020000
Weidmuller
1447480000
Weidmuller
1447470000
Weidmuller
1457120000
Weidmuller
1448420000
Weidmuller
2662900000
Weidmuller
1129040000
Weidmuller
1129000000
Weidmuller








哦! 它是空的。