Weidmuller 8670640000
- 收藏
- 对比
8670640000
2702-8670640000
套管 - 音频连接器
--
大陆
立即发货

8670640000 datasheet pdf and Barrel - Audio Connectors product details from Weidmuller stock available at utmel
1最小包装量--
8670640000详情
Weidmuller 8670640000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
1
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
子类别
接线板
产品类别
DIN 导轨接线板
宽度
6.1
8670640000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。