Weidmuller 9457952500
- 收藏
- 对比
9457952500
2702-9457952500
矩形电缆组件
--
大陆
立即发货

9457952500 - Weidmuller 9457952500 SAI Passive SAIV-M12BG-4-25U
1最小包装量--
9457952500详情
Weidmuller 9457952500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP65
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-40 - 80
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
9457952500拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。