Weidmuller 9967720000
- 收藏
- 对比
9967720000详情
Weidmuller 9967720000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
14
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Type of fastening
Solder
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.5 - 1.5
高度
17.3
9967720000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。