Weidmuller IES-3160
- 收藏
- 对比
添加到询价列表
IES-3160详情
Weidmuller IES-3160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
47
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
6 - 50
Pollution degree
2
Connectable conductor cross section solid-core
6 - 70
频率
50 - 60
0个相似型号
IES-3160拓展信息








哦! 它是空的。