Weidmuller IGPS-9042GP-24
- 收藏
- 对比
IGPS-9042GP-24
2702-IGPS-9042GP-24
无类别的
--
大陆
立即发货

Network Switch Managed Gigabit Ethernet 6 Port 10/100/1000Base DIN Rail/Wall Mount
1最小包装量--
IGPS-9042GP-24详情
Weidmuller IGPS-9042GP-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
IGPS-9042GP-24拓展信息







哦! 它是空的。