Weidmuller ORIO-G30218-NB
- 收藏
- 对比
ORIO-G30218-NB
2702-ORIO-G30218-NB
无类别的
--
大陆
立即发货

Wireless Remote IO RS232/RS422/4W-RS485/2W-RS485 921.6Kbps 4-Port with Micro SD Card Slot
1最小包装量--
ORIO-G30218-NB详情
Weidmuller ORIO-G30218-NB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
ORIO-G30218-NB拓展信息







哦! 它是空的。