PCF0201-02-1K65DI详情
Welwyn PCF0201-02-1K65DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
10000
Unit Weight
0.000006 oz
Case Code - mm
0603
Case Code - in
0201
Qualification
AEC-Q200
RoHS
Details
包装
Reel
系列
PCF
电阻
1.65 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF0201-02-1K65DI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。