PCF0201R-133RFT1详情
Welwyn PCF0201R-133RFT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Material quality
Thermoplastic
Type of fastening
Screw mounting
Built-in depth
24
Nominal voltage
250
Surface protection
Lacquered
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
照明
无
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0201R-133RFT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。