PCF0201R-280RFT1详情
Welwyn PCF0201R-280RFT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
Contact Materials
Copper Alloy
Voltage, Rating
-
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
额定电流
13A
技术
Thin Film
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
知识产权评级
IP67
PCF0201R-280RFT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。