PCF0201R-4K53FT1详情
Welwyn PCF0201R-4K53FT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Voltage, Rating
2.5 kV
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
包装
Bulk
系列
PCF
终端
Crimp
定位的数量
1
子类别
Resistors
额定电流
800 A
技术
Thin Film
触点性别
Female
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0201R-4K53FT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。