PCF0201R-75RFT1详情
Welwyn PCF0201R-75RFT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Country of Origin
MX
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Insulation Materials
PVC
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PCF
包装
Reel
零件状态
Obsolete (Last Updated: 2 years ago)
子类别
Resistors
技术
Thin Film
电路数量
6
电缆长度
152.4 m
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0201R-75RFT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。