PCF0201R-909RDT1详情
Welwyn PCF0201R-909RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Min)
0 °C
Operating Temperature (Max)
70 °C
RoHS
Non-Compliant
Memory Types
RAM, SRAM
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
包装
Tape & Reel (TR)
系列
PCF
子类别
Resistors
技术
Thin Film
界面
Parallel
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0201R-909RDT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。