PCF0402-02-102RDA详情
Welwyn PCF0402-02-102RDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Type of fastening
Screw-on
Material quality
Other
宽度
450
0个相似型号
PCF0402-02-102RDA拓展信息
PCF0402-02-102RDA详情
Welwyn PCF0402-02-102RDA重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Hot-dip galvanized
Angle
90°
Type of fastening
Screw-on
Material quality
Other
宽度
450
PCF0402-02-102RDA拓展信息