PCF0402-02-11K8BT1详情
Welwyn PCF0402-02-11K8BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
6
Package Body Material
METAL
Package Equivalence Code
HDIP6/18,.8
Operating Temperature-Min
-40
Operating Temperature-Max
85
Input Voltage-Max
75
Input Voltage-Min
18
Output Voltage-Nom
3.3
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
资历状况
不合格
温度等级
INDUSTRIAL
输出电流-最大值
5
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0402-02-11K8BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。