PCF0402-02-12K7BT1详情
Welwyn PCF0402-02-12K7BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PVDF
Operating Temperature (Min)
-55 °C
Operating Temperature (Max)
175 °C
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PCF
包装
Reel
颜色
Black
子类别
Resistors
技术
Thin Film
方向
Straight
无卤素
不含卤素
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0402-02-12K7BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。