PCF0402-02-13K3BT1详情
Welwyn PCF0402-02-13K3BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Supporting protocol for PROFINET IO
无
Number of auxiliary contacts as normally open contact
1
Supporting protocol for other bus systems
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Overload release current setting
1.1 - 1.6
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Degree of protection (IP)
IP20
Supporting protocol for INTERBUS
无
Degree of protection (NEMA)
Other
Voltage type for actuating
DC
Supporting protocol for LON
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of indicator lights
0
Rated operation power at AC-3, 400 V
0.55
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Number of auxiliary contacts as normally closed contact
1
Supporting protocol for TCP/IP
无
Supporting protocol for PROFIBUS
无
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
子类别
Resistors
技术
Thin Film
深度
97
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
宽度
45
高度
198
PCF0402-02-13K3BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。