PCF0402-02-13K7FA1详情
Welwyn PCF0402-02-13K7FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3 - 5.3
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
20
Wrench width
24
Material quality
Polycarbonate (PC)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0402-02-13K7FA1拓展信息








哦! 它是空的。