PCF0402-02-154RDA详情
Welwyn PCF0402-02-154RDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
形状
Symmetric
Surface protection
Continuously galvanized and coated
Angle
0 - 90
Material quality
Other
Model
Base unit
深度
63
宽度
110
0个相似型号
PCF0402-02-154RDA拓展信息








哦! 它是空的。