PCF0402-02-19K6FA详情
Welwyn PCF0402-02-19K6FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
0个相似型号
PCF0402-02-19K6FA拓展信息








哦! 它是空的。