PCF0402-02-1K1FA1详情
Welwyn PCF0402-02-1K1FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP65
Explosion-tested version
无
Suitable for cable diameter
6 - 6
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0402-02-1K1FA1拓展信息








哦! 它是空的。