PCF0402-02-243RDI详情
Welwyn PCF0402-02-243RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
12
Type of fastening
Screw mounting
Material quality
Thermoplastic
0个相似型号
PCF0402-02-243RDI拓展信息








哦! 它是空的。