PCF0402-02-24R9DI详情
Welwyn PCF0402-02-24R9DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
2
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
58 - 64
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
80
Wrench width
95
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0402-02-24R9DI拓展信息








哦! 它是空的。