PCF0402-02-270RCT1详情
Welwyn PCF0402-02-270RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer Series
CB
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
CB
包装
Reel
电阻
250
子类别
Resistors
技术
钢丝缠绕
电阻器类型
固定电阻
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
PCF0402-02-270RCT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。