PCF0402-02-280RDA1详情
Welwyn PCF0402-02-280RDA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
100 - 125
Rated control supply voltage at AC 60 Hz
100 - 125
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
100 - 125
功能
Varistor (voltage-sensitive resistor)
0个相似型号
PCF0402-02-280RDA1拓展信息








哦! 它是空的。