PCF0402-02-330RFA1详情
Welwyn PCF0402-02-330RFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation power at AC-3, 400 V
7.5
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Model
On/Off switch
PCF0402-02-330RFA1拓展信息








哦! 它是空的。