PCF0402-02-42R2BT1详情
Welwyn PCF0402-02-42R2BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
7
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Compliant
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
包装
Bulk
系列
PCF
零件状态
Production (Last Updated: 1 year ago)
终端
Crimp
连接器类型
分立线
性别
Female
子类别
Resistors
技术
Thin Film
导线/电缆种类
Discrete
电缆长度
203 mm
产品类别
薄膜电阻器
产品类别
Thin Film Resistors - SMD
辐射硬化
无
PCF0402-02-42R2BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。