PCF0402-02-4K75FA详情
Welwyn PCF0402-02-4K75FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Maximum Operating Temperature
+120°C
Minimum Operating Temperature
-20°C
Maximum Operating Pressure
20 bar
Manufacturer Series
LF3600
完成
Nickel Plated
0个相似型号
PCF0402-02-4K75FA拓展信息








哦! 它是空的。